1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing
BALL BEARING, FLANGE MOUNT, 1 INCH SHAFT DIAMETER, 6800 MAX RPM, 225 F MAX OPERATING TEMPERATURE, SINGLE LIP, CONTACT SEAL, INTERMEDIATE DUTY, CAST IRON HOUSING, 2-BOLT FLANGE BLOCK, SETSCREW LOCKING, NICKEL PLATED HOUSING. FREE 2 YEAR RADWELL WARRANTY
| RegalRexnord | Radwell International | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | FX3S216EK75 | 48334855 |
| Product Name | Link-Belt FX3S216EK75 Flange Blocks Ball Bearings | Bearing |
| Seals / Shields | Single Seal | |
| Features | Flanged | |
| Operating Temperature | 225 F (107 C) | |
| Design Units | Inch |