2 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Clearance Seal, Steel Retainer, No Grease, C4 Clearance
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FU339JK54 |
| Product Name | Link-Belt FU339JK54 Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 400 F (204 C) |
| Design Units | Inch |
| Bore | 2.4375 inch (61.912 mm) |