RegalRexnord Link-Belt FU332JK55 Flange Blocks Ball Bearings FU332JK55

Description
2" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Clearance Seal, Steel retainers, Preservative only - no grease, Increased C5 internal clearance
Description
2" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Clearance Seal, Steel retainers, Preservative only - no grease, Increased C5 internal clearance

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FU332JK55 Flange Blocks Ball Bearings - FU332JK55 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FU332JK55 Flange Blocks Ball Bearings
FU332JK55
Link-Belt FU332JK55 Flange Blocks Ball Bearings FU332JK55
2" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Clearance Seal, Steel retainers, Preservative only - no grease, Increased C5 internal clearance

2" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Clearance Seal, Steel retainers, Preservative only - no grease, Increased C5 internal clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Ball Bearings
Product Number FU332JK55
Product Name Link-Belt FU332JK55 Flange Blocks Ball Bearings
Features Flanged
Operating Temperature 400 F (204 C)
Design Units Inch
Bore 2.0000 inch (50.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.O550
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details