1 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Fixed Flange Block, Setscrew Locking, Clearance Seal, 45° Lube Fitting
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FU331TE |
| Product Name | Link-Belt FU331TE Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.9375 inch (49.212 mm) |