RegalRexnord Link-Belt FCEU363J4C4 Flange Blocks Ball Bearings FCEU363J4C4

Description
3 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 4-Bolt Round Piloted Flange Cartridge Block, Setscrew Locking, Clearance Seal, Steel Retainer, High Temp Grease, C4 Clearance
Description
3 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 4-Bolt Round Piloted Flange Cartridge Block, Setscrew Locking, Clearance Seal, Steel Retainer, High Temp Grease, C4 Clearance

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FCEU363J4C4 Flange Blocks Ball Bearings - FCEU363J4C4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FCEU363J4C4 Flange Blocks Ball Bearings
FCEU363J4C4
Link-Belt FCEU363J4C4 Flange Blocks Ball Bearings FCEU363J4C4
3 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 4-Bolt Round Piloted Flange Cartridge Block, Setscrew Locking, Clearance Seal, Steel Retainer, High Temp Grease, C4 Clearance

3 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 4-Bolt Round Piloted Flange Cartridge Block, Setscrew Locking, Clearance Seal, Steel Retainer, High Temp Grease, C4 Clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Ball Bearings
Product Number FCEU363J4C4
Product Name Link-Belt FCEU363J4C4 Flange Blocks Ball Bearings
Features Flanged
Operating Temperature 400 F (204 C)
Design Units Inch
Bore 3.9375 inch (100.012 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details