3 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 4-Bolt Round Piloted Flange Cartridge Block, Setscrew Locking, Clearance Seal, Steel Retainers, Hi-Temp Grease, Increased Clearance
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FCEU355J4C4 |
| Product Name | Link-Belt FCEU355J4C4 Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 400 F (204 C) |
| Design Units | Inch |
| Bore | 3.4375 inch (87.312 mm) |