RegalRexnord Link-Belt FCB22447H4C4 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings FCB22447H4C4

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FCB22447H4C4 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings - FCB22447H4C4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FCB22447H4C4 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings
FCB22447H4C4
Link-Belt FCB22447H4C4 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings FCB22447H4C4
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FCB22447H4C4
Product Name Link-Belt FCB22447H4C4 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465252 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details