RegalRexnord Link-Belt FCB22447E7E7C Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings FCB22447E7E7C

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FCB22447E7E7C Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings - FCB22447E7E7C - RegalRexnord
Milwaukee, WI, United States
Link-Belt FCB22447E7E7C Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings
FCB22447E7E7C
Link-Belt FCB22447E7E7C Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings FCB22447E7E7C
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FCB22447E7E7C
Product Name Link-Belt FCB22447E7E7C Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Roller Bearings - 1469276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
1.1875 in. ID, 2.6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-190 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 63000 lbs (28571 kg)
View Details
Rotation - Cross Roller Ring - RAU15008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details