1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Round Piloted Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, End closure
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FC3Y231NC |
| Product Name | Link-Belt FC3Y231NC Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |