2 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Round Piloted Flange Block, Setscrew Locking, Clearance Seal, steel retainer, special grease, Increased C4 internal clearance
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | FC3U247JH4C4 |
| Product Name | Link-Belt FC3U247JH4C4 Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 2.9375 inch (74.612 mm) |