RegalRexnord Link-Belt FB22456H Flange Blocks Link-Belt Spherical Roller Bearings FB22456H

Description
Link-Belt FB22456H Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.
Description
Link-Belt FB22456H Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FB22456H Flange Blocks Link-Belt Spherical Roller Bearings - FB22456H - RegalRexnord
Milwaukee, WI, United States
Link-Belt FB22456H Flange Blocks Link-Belt Spherical Roller Bearings
FB22456H
Link-Belt FB22456H Flange Blocks Link-Belt Spherical Roller Bearings FB22456H
Link-Belt FB22456H Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.

Link-Belt FB22456H Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FB22456H
Product Name Link-Belt FB22456H Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.5000 inch (88.900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845768 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details