1 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, 90 Degree Grease Fitting
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F3Y228NTD |
| Product Name | Link-Belt F3Y228NTD Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |