1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F3Y224H |
| Product Name | Link-Belt F3Y224H Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.5000 inch (38.100 mm) |