RegalRexnord Link-Belt F3WN2E20E Flange Blocks Ball Bearings F3WN2E20E

Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Housing Plugged, No Lube Groove in Outer Ring, No Anti Rotation Pin
Description
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Housing Plugged, No Lube Groove in Outer Ring, No Anti Rotation Pin

Suppliers

Company
Product
Description
Supplier Links
Link-Belt F3WN2E20E Flange Blocks Ball Bearings - F3WN2E20E - RegalRexnord
Milwaukee, WI, United States
Link-Belt F3WN2E20E Flange Blocks Ball Bearings
F3WN2E20E
Link-Belt F3WN2E20E Flange Blocks Ball Bearings F3WN2E20E
1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Housing Plugged, No Lube Groove in Outer Ring, No Anti Rotation Pin

1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Housing Plugged, No Lube Groove in Outer Ring, No Anti Rotation Pin

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Ball Bearings
Product Number F3WN2E20E
Product Name Link-Belt F3WN2E20E Flange Blocks Ball Bearings
Seals / Shields Single Seal
Features Flanged
Operating Temperature 225 F (107 C)
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details