2" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, 100% Grease Filled, Housing Plugged, Special Grease
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F3U2E32NK99 |
| Product Name | Link-Belt F3U2E32NK99 Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |