2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Triple Lip Contact Seal, End closure, 45 degree lube fitting
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F3U235E3CTE |
| Product Name | Link-Belt F3U235E3CTE Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 2.1875 inch (55.562 mm) |