1 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Clearance Seal on Side Opposite Collar, Vented H Seal on Collar Side, Special End Cap, Expansion Pin in IR, Preservative Only, Increase Clearance
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F3U228Z4 |
| Product Name | Link-Belt F3U228Z4 Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |