1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Clearance Seal, Steel Retainer, High Temperature Grease, Increased Clearance to C4
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F3U220JH18W4 |
| Product Name | Link-Belt F3U220JH18W4 Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 300 F (149 C) |
| Design Units | Inch |
| Bore | 1.2500 inch (31.750 mm) |