2 15/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | ETPB22447H |
| Product Name | Link-Belt ETPB22447H Take-up Blocks Link-Belt Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.9375 inch (74.612 mm) |