RegalRexnord Pillow Block/Bearing Housing ER20S-FFJF

Description
BEARING, BALL INSERT, ROUND BORE, 1.2500 INCH INNER DIAMETER, 2.4409 INCH OUTER DIAMETER, 1.5000 INCH WIDTH, SET SCREW COLLAR. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, BALL INSERT, ROUND BORE, 1.2500 INCH INNER DIAMETER, 2.4409 INCH OUTER DIAMETER, 1.5000 INCH WIDTH, SET SCREW COLLAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 59456769 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59456769
Pillow Block/Bearing Housing 59456769
BEARING, BALL INSERT, ROUND BORE, 1.2500 INCH INNER DIAMETER, 2.4409 INCH OUTER DIAMETER, 1.5000 INCH WIDTH, SET SCREW COLLAR. FREE 2 YEAR RADWELL WARRANTY

BEARING, BALL INSERT, ROUND BORE, 1.2500 INCH INNER DIAMETER, 2.4409 INCH OUTER DIAMETER, 1.5000 INCH WIDTH, SET SCREW COLLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 59456769
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BBH12G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details