RegalRexnord Link-Belt EPEB22555H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22555H

Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPEB22555H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPEB22555H - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPEB22555H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPEB22555H
Link-Belt EPEB22555H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPEB22555H
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal

3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPEB22555H
Product Name Link-Belt EPEB22555H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1650 rpm
Load Rating 62300 lbs (28254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

3-1/4 in. ID, 8-21/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details