2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Type E Pillow Block Unit, Double Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | EPEB22547FH |
| Product Name | Link-Belt EPEB22547FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 1950 rpm |
| Load Rating | 51100 lbs (23175 kg) |