RegalRexnord Link-Belt EPB22627E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22627E

Description
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPB22627E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPB22627E - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPB22627E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPB22627E
Link-Belt EPB22627E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22627E
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPB22627E
Product Name Link-Belt EPB22627E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 2350 rpm
Load Rating 24700 lbs (11202 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 30mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM3037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Plastic / Polymer
Length 5.47 inch (139 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details