RegalRexnord Link-Belt EPB22527H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22527H

Description
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPB22527H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPB22527H - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPB22527H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPB22527H
Link-Belt EPB22527H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22527H
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal

1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPB22527H
Product Name Link-Belt EPB22527H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 3100 rpm
Load Rating 24700 lbs (11202 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
5/8 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB215MB - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5917 to 0.5925 inch (15.03 to 15.05 mm)
View Details