RegalRexnord Link-Belt EPB22448H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22448H

Description
3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPB22448H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPB22448H - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPB22448H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPB22448H
Link-Belt EPB22448H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22448H
3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

3" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPB22448H
Product Name Link-Belt EPB22448H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3 inch (76.2 mm)
Rated Speed 1950 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details