RegalRexnord Rexnord EP4B315C Solid-housed Pillow Blocks PT Select Spherical Roller Bearings EP4B315C

Description
3 15/16" shaft size; Cast iron housing; Fixed unit; Type E dimensional housing; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
Description
3 15/16" shaft size; Cast iron housing; Fixed unit; Type E dimensional housing; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord EP4B315C Solid-housed Pillow Blocks PT Select Spherical Roller Bearings - EP4B315C - RegalRexnord
Milwaukee, WI, United States
Rexnord EP4B315C Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
EP4B315C
Rexnord EP4B315C Solid-housed Pillow Blocks PT Select Spherical Roller Bearings EP4B315C
3 15/16" shaft size; Cast iron housing; Fixed unit; Type E dimensional housing; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

3 15/16" shaft size; Cast iron housing; Fixed unit; Type E dimensional housing; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EP4B315C
Product Name Rexnord EP4B315C Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
0.25
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details