2 1/2" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | EP2B208TE |
| Product Name | Rexnord EP2B208TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.5 inch (63.5 mm) |
| Rated Speed | 2310 rpm |
| Load Rating | 38400 lbs (17415 kg) |