RegalRexnord Rexnord EP2B115C Solid-housed Pillow Blocks PT Select Spherical Roller Bearings EP2B115C

Description
1 15/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
Description
1 15/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord EP2B115C Solid-housed Pillow Blocks PT Select Spherical Roller Bearings - EP2B115C - RegalRexnord
Milwaukee, WI, United States
Rexnord EP2B115C Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
EP2B115C
Rexnord EP2B115C Solid-housed Pillow Blocks PT Select Spherical Roller Bearings EP2B115C
1 15/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

1 15/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EP2B115C
Product Name Rexnord EP2B115C Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 3540 rpm
Load Rating 21000 lbs (9524 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing, 20mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Plastic / Polymer
Length 3.86 inch (98 mm)
View Details