1 15/16" Mounted Spherical Roller Bearing, Cast Iron Take up Block, Double Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | DSHB22531H |
| Product Name | Link-Belt DSHB22531H Take-up Blocks Link-Belt Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 1.9375 inch (49.212 mm) |