W.M. Berg PINS D41-3

Description
HARDENED DOWEL
Datasheet
Description
HARDENED DOWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PINS - D41-3 - W.M. Berg
Cudahy, WI, United States
PINS
D41-3
PINS D41-3
HARDENED DOWEL

HARDENED DOWEL

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Industrial Pins
Product Number D41-3
Product Name PINS
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.6250 inch (15.87 mm)
View Details
RS Components, Ltd.
Specs
Length 1.25 inch (31.75 mm)
Material Steel
View Details
Expander System-Through Bolt Design - Through Bolt Design - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 0.9843 to 6.3 inch (25 to 160 mm)
Length 19.69 inch (500 mm)
View Details