W.M. Berg PINS D40-9

Description
HARDENED DOWEL
Datasheet
Description
HARDENED DOWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PINS - D40-9 - W.M. Berg
Cudahy, WI, United States
PINS
D40-9
PINS D40-9
HARDENED DOWEL

HARDENED DOWEL

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Industrial Pins
Product Number D40-9
Product Name PINS
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.5620 inch (14.27 mm)
View Details
Split Pins - 270158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details
Expander System-Bolt Fastener with Recessed Washer - Bolt Fastener with Recessed Washer - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
Length 78.74 inch (2000 mm)
View Details