W.M. Berg PINS D19-8

Description
DOWEL SOFT PINS
Datasheet
Description
DOWEL SOFT PINS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PINS - D19-8 - W.M. Berg
Cudahy, WI, United States
PINS
D19-8
PINS D19-8
DOWEL SOFT PINS

DOWEL SOFT PINS

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Industrial Pins
Product Number D19-8
Product Name PINS
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3120 inch (7.92 mm)
View Details
Split Pins - 2452631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Nut and Washer - Nut and Washer - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
Length 78.74 inch (2000 mm)
View Details