RegalRexnord CENTA CU_005173 Centaflex-A Torsionally Soft Couplings CU_005173

Description
CENTAFLEX-A Coupling Flexible Element 10720522 CF-A-050-0S-50 ELEMENT ONLY
Description
CENTAFLEX-A Coupling Flexible Element 10720522 CF-A-050-0S-50 ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_005173 Centaflex-A Torsionally Soft Couplings - CU_005173 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_005173 Centaflex-A Torsionally Soft Couplings
CU_005173
CENTA CU_005173 Centaflex-A Torsionally Soft Couplings CU_005173
CENTAFLEX-A Coupling Flexible Element 10720522 CF-A-050-0S-50 ELEMENT ONLY

CENTAFLEX-A Coupling Flexible Element 10720522 CF-A-050-0S-50 ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_005173
Product Name CENTA CU_005173 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details
Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details