RegalRexnord CENTA CU_005132 Centaflex-A Torsionally Soft Couplings CU_005132

Description
CENTAFLEX-A Coupling Flexible Element 10720264 CF-A-800-0-50 ELEMENT ONLY
Description
CENTAFLEX-A Coupling Flexible Element 10720264 CF-A-800-0-50 ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_005132 Centaflex-A Torsionally Soft Couplings - CU_005132 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_005132 Centaflex-A Torsionally Soft Couplings
CU_005132
CENTA CU_005132 Centaflex-A Torsionally Soft Couplings CU_005132
CENTAFLEX-A Coupling Flexible Element 10720264 CF-A-800-0-50 ELEMENT ONLY

CENTAFLEX-A Coupling Flexible Element 10720264 CF-A-800-0-50 ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_005132
Product Name CENTA CU_005132 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 2032425 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details