RegalRexnord Link-Belt CSEB22428E7 Cartridge Blocks Link-Belt Spherical Roller Bearings CSEB22428E7

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt CSEB22428E7 Cartridge Blocks Link-Belt Spherical Roller Bearings - CSEB22428E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt CSEB22428E7 Cartridge Blocks Link-Belt Spherical Roller Bearings
CSEB22428E7
Link-Belt CSEB22428E7 Cartridge Blocks Link-Belt Spherical Roller Bearings CSEB22428E7
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number CSEB22428E7
Product Name Link-Belt CSEB22428E7 Cartridge Blocks Link-Belt Spherical Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details