W.M. Berg SINGLE BEAM FLEXIBLE COUPLING COS76A-2M

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SINGLE BEAM FLEXIBLE COUPLING - COS76A-2M - W.M. Berg
Cudahy, WI, United States
SINGLE BEAM FLEXIBLE COUPLING
COS76A-2M
SINGLE BEAM FLEXIBLE COUPLING COS76A-2M
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number COS76A-2M
Product Name SINGLE BEAM FLEXIBLE COUPLING
Rated Torque 10.44 In-lbs (12.04 kg-cm)
Units Metric Design
Bore Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
40mm Outer Dia.Rust color Spider, Molded from NBR Rubber, Suitable for any 40mm Size code Hub. - A 5R27M4098 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 150 In-lbs (173 kg-cm)
View Details