3 7/16" Mounted Spherical Roller Bearing, Center Pull Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | BZHT10530712 |
| Product Name | Rexnord BZHT10530712 Take-up Assemblies Rex Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 3.44 inch (87.31 mm) |
| Rated Speed | 2400 rpm |
| Dynamic Load Rating | 84330 lbs (38245 kg) |