RegalRexnord Link-Belt BY409765 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings BY409765

Description
Special PTB22456HM7 - 3 1/2" Mounted Spherical Roller Bearing, Fixed Ductile Iron 3-Bolt Tapped Base Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% Grease Filled
Description
Special PTB22456HM7 - 3 1/2" Mounted Spherical Roller Bearing, Fixed Ductile Iron 3-Bolt Tapped Base Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% Grease Filled

Suppliers

Company
Product
Description
Supplier Links
Link-Belt BY409765 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - BY409765 - RegalRexnord
Milwaukee, WI, United States
Link-Belt BY409765 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
BY409765
Link-Belt BY409765 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings BY409765
Special PTB22456HM7 - 3 1/2" Mounted Spherical Roller Bearing, Fixed Ductile Iron 3-Bolt Tapped Base Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% Grease Filled

Special PTB22456HM7 - 3 1/2" Mounted Spherical Roller Bearing, Fixed Ductile Iron 3-Bolt Tapped Base Pillow Block, Single Setscrew Locking Collar, Clearance Seal, 100% Grease Filled

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BY409765
Product Name Link-Belt BY409765 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.5 inch (88.9 mm)
Rated Speed 1650 rpm
Load Rating 62300 lbs (28254 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details