RegalRexnord Link-Belt BPLB68M75F Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPLB68M75F

Description
Product Family: Other Bearing; Line: Spherical Bearing
Description
Product Family: Other Bearing; Line: Spherical Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt BPLB68M75F Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - BPLB68M75F - RegalRexnord
Milwaukee, WI, United States
Link-Belt BPLB68M75F Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
BPLB68M75F
Link-Belt BPLB68M75F Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPLB68M75F
Product Family: Other Bearing; Line: Spherical Bearing

Product Family: Other Bearing; Line: Spherical Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BPLB68M75F
Product Name Link-Belt BPLB68M75F Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

15/16 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details