RegalRexnord Link-Belt BPLB6847 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPLB6847

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System

Suppliers

Company
Product
Description
Supplier Links
Link-Belt BPLB6847 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - BPLB6847 - RegalRexnord
Milwaukee, WI, United States
Link-Belt BPLB6847 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
BPLB6847
Link-Belt BPLB6847 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPLB6847
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BPLB6847
Product Name Link-Belt BPLB6847 Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1039 rpm
Load Rating 58500 lbs (26531 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
1-9/16 in. ID, 6-29/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.19 inch (55.56 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details