RegalRexnord Link-Belt BPB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPB22440E

Description
2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Nylon Coated Housing, Stainless Steel Grease Fitting
Description
2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Nylon Coated Housing, Stainless Steel Grease Fitting

Suppliers

Company
Product
Description
Supplier Links
Link-Belt BPB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - BPB22440E - RegalRexnord
Milwaukee, WI, United States
Link-Belt BPB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
BPB22440E
Link-Belt BPB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPB22440E
2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Nylon Coated Housing, Stainless Steel Grease Fitting

2 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Nylon Coated Housing, Stainless Steel Grease Fitting

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BPB22440E
Product Name Link-Belt BPB22440E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.5 inch (63.5 mm)
Rated Speed 1750 rpm
Load Rating 38300 lbs (17370 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Locking Collar
View Details