RegalRexnord Rexnord BMT92212 Take-up Blocks Rex Spherical Roller Bearings BMT92212

Description
2 3/4" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap
Description
2 3/4" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMT92212 Take-up Blocks Rex Spherical Roller Bearings - BMT92212 - RegalRexnord
Milwaukee, WI, United States
Rexnord BMT92212 Take-up Blocks Rex Spherical Roller Bearings
BMT92212
Rexnord BMT92212 Take-up Blocks Rex Spherical Roller Bearings BMT92212
2 3/4" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap

2 3/4" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Take-up Bearings
Product Number BMT92212
Product Name Rexnord BMT92212 Take-up Blocks Rex Spherical Roller Bearings
Component Take-up Bearing
Design Units Inch
Bore Diameter 2.75 inch (69.85 mm)
Rated Speed 1700 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 2.36 inch (60 mm)
View Details
Link-Belt LHD2048 Take-up Frames Bearing Parts & Kits - LHD2048 - RegalRexnord
Specs
Component Take-up Frame
Take-up Travel 48 inch (1219 mm)
Frame Length 67 inch (1702 mm)
View Details
Take-up Units -  - KG International FZCO
KG International FZCO
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details