RegalRexnord Rexnord BMPS9400YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS9400YF

Description
4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap
Description
4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMPS9400YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMPS9400YF - RegalRexnord
Milwaukee, WI, United States
Rexnord BMPS9400YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMPS9400YF
Rexnord BMPS9400YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS9400YF
4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap

4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMPS9400YF
Product Name Rexnord BMPS9400YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 4 inch (102 mm)
Rated Speed 1100 rpm
Load Rating 149500 lbs (67800 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 4-7/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.31 inch (33.34 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details