RegalRexnord Rexnord BMPS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS5407YF

Description
4 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps
Description
4 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMPS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMPS5407YF - RegalRexnord
Milwaukee, WI, United States
Rexnord BMPS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMPS5407YF
Rexnord BMPS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS5407YF
4 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

4 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMPS5407YF
Product Name Rexnord BMPS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 1100 rpm
Load Rating 149500 lbs (67800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-3/16 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details