RegalRexnord Rexnord BMPS5307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS5307F

Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap
Description
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMPS5307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMPS5307F - RegalRexnord
Milwaukee, WI, United States
Rexnord BMPS5307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMPS5307F
Rexnord BMPS5307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS5307F
3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

3 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMPS5307F
Product Name Rexnord BMPS5307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1400 rpm
Load Rating 84330 lbs (38245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
2-3/8 in. ID, 6-29/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21238 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details