RegalRexnord Rexnord BMA5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMA5115

Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap
Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMA5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMA5115 - RegalRexnord
Milwaukee, WI, United States
Rexnord BMA5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMA5115
Rexnord BMA5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMA5115
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMA5115
Product Name Rexnord BMA5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2500 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS313 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details