RegalRexnord Rexnord BKP5307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BKP5307F

Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, One Open and One Closed Auxilary Caps
Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, One Open and One Closed Auxilary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord BKP5307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BKP5307F - RegalRexnord
Milwaukee, WI, United States
Rexnord BKP5307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BKP5307F
Rexnord BKP5307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BKP5307F
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, One Open and One Closed Auxilary Caps

3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Single Lip Light Contact Seal, One Open and One Closed Auxilary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BKP5307F
Product Name Rexnord BKP5307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1700 rpm
Load Rating 84330 lbs (38245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1804E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1575 inch (4 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Mounted Pillow Blocks - PS - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Housing Stamped steel
View Details