1 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | B419L |
| Product Name | Link-Belt B419L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 1.1875 inch (30.162 mm) |
| Outside Diameter | 1.9688 inch (50.006 mm) |