RegalRexnord Rexnord AZP9315YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZP9315YF

Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal. Two Open Auxiliary Caps
Description
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal. Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AZP9315YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZP9315YF - RegalRexnord
Milwaukee, WI, United States
Rexnord AZP9315YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AZP9315YF
Rexnord AZP9315YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZP9315YF
3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal. Two Open Auxiliary Caps

3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal. Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AZP9315YF
Product Name Rexnord AZP9315YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1850 rpm
Load Rating 149500 lbs (67800 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
0.25 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details