RegalRexnord Rexnord AMPS6307F46 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMPS6307F46

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMPS6307F46 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMPS6307F46 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMPS6307F46 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMPS6307F46
Rexnord AMPS6307F46 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMPS6307F46
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMPS6307F46
Product Name Rexnord AMPS6307F46 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details